EN
  • EN
  • DE

MAX6614LBAAEE

Part No MAX6614LBAAEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705692-MAX6614LBAAEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6614LBAAEE CAD Model

Description

Maxim Integrated MAX6614LBAAEE Precision Temperature Sensor

The MAX6614LBAAEE is a state-of-the-art precision temperature sensor designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This temperature sensor is an ideal solution for a wide range of applications requiring accurate temperature monitoring, such as industrial systems, medical devices, and consumer electronics.

Key Features

  • High Accuracy: The MAX6614LBAAEE provides exceptional temperature accuracy, ensuring reliable and precise temperature readings, which is crucial for maintaining the optimal performance of electronic systems.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is suitable for battery-operated devices where power conservation is a priority.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, making it versatile for use in various environmental conditions.
  • Small Package Size: The compact design of the MAX6614LBAAEE allows for easy integration into space-constrained applications without compromising performance.
  • Simple Interface: The sensor features a straightforward interface that facilitates easy integration with microcontrollers and other digital systems, simplifying the design process for engineers.

Applications

The MAX6614LBAAEE's high precision and low power consumption make it an excellent choice for a variety of applications, including:

  • Temperature monitoring in sensitive electronic equipment
  • Thermal management in computing systems
  • Industrial control systems
  • Portable medical devices
  • Environmental monitoring systems

Maxim Integrated's commitment to quality and innovation is exemplified in the MAX6614LBAAEE temperature sensor. With its high accuracy, low power, and ease of use, this sensor is engineered to meet the rigorous demands of modern electronic designs. Whether you're developing the next generation of wearable technology or ensuring the reliability of industrial machinery, the MAX6614LBAAEE provides the temperature sensing solution you need to deliver outstanding performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $1.7186

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess