Maxim Integrated MAX660CSE Voltage Converter
The MAX660CSE from Maxim Integrated is a versatile CMOS monolithic voltage converter that is designed to be a perfect solution for a wide range of electronic applications requiring voltage conversion. This device is capable of converting a positive voltage in the range of 1.8V to 10V to the corresponding negative voltage with high efficiency. The MAX660CSE is particularly useful in applications where a negative supply is required from a single positive input, such as in portable devices, data acquisition systems, and operational amplifier circuits.
With its ability to deliver up to 100mA of output current while maintaining a high conversion efficiency, the MAX660CSE is a reliable choice for designers looking to maximize battery life in portable applications. Its compact SOIC-8 package makes it an excellent option for space-constrained applications where board real estate is at a premium.
The device features a built-in oscillator, which eliminates the need for external frequency-setting components, thus simplifying the design and reducing external part count. Additionally, the MAX660CSE has a low quiescent current, which is beneficial for battery-powered devices as it helps to minimize power consumption when the device is in standby mode.
For enhanced versatility, the MAX660CSE includes frequency compensation, which allows the use of small, low-cost capacitors with low equivalent series resistance (ESR). This feature ensures stable operation over a wide range of load conditions. Furthermore, the device is designed with over-temperature and short-circuit protection, providing a robust solution for a variety of applications.
Key features of the MAX660CSE include:
- Integrated Oscillator
- High Efficiency Voltage Conversion
- Low Quiescent Current
- Output Current up to 100mA
- Short-Circuit and Over-Temperature Protection
- SOIC-8 Package for Compact Footprint
Overall, the Maxim Integrated MAX660CSE is an excellent choice for designers who need a simple, efficient, and reliable voltage conversion solution. Its ease of use and comprehensive feature set make it a valuable component in a variety of electronic systems.