EN
  • EN
  • DE

MAX660ACPA

Part No MAX660ACPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705685-MAX660ACPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX660ACPA CAD Model

Description

The MAX660ACPA is a versatile and efficient CMOS monolithic voltage converter designed and manufactured by Maxim Integrated. This high-performance device is engineered to provide a reliable solution for voltage conversion applications in a wide range of electronic circuits. It is particularly suitable for battery-powered devices due to its low power consumption and compact packaging.

Key Features

  • High Efficiency: Capable of converting a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage, the MAX660ACPA ensures minimal loss of power, making it highly efficient for use in portable devices.
  • CMOS Technology: Built with CMOS technology, this voltage converter offers the benefit of low quiescent current, which is essential for prolonging battery life in mobile applications.
  • Pump Capacitor Selection: The device allows for the use of small, low-cost capacitors that can be as low as 10µF, providing flexibility in design and reducing overall material costs.
  • Versatile Operation Modes: The MAX660ACPA can operate in voltage inverter, doubler, or splitter modes, giving designers the ability to address multiple requirements with a single component.
  • DIP-8 Package: Enclosed in a DIP-8 package, it is not only easy to handle in terms of assembly but also compatible with standard breadboards and sockets for prototyping and testing purposes.

Applications

The MAX660ACPA is ideal for a variety of applications where efficient voltage conversion is required. It is commonly used in:

  • Portable instruments
  • Battery-powered devices
  • Data acquisition systems
  • Operational amplifier power supplies
  • Interface power supply conversion

Conclusion

With its high efficiency, low power consumption, and multiple operational modes, the MAX660ACPA from Maxim Integrated stands out as a top choice for designers looking to implement a reliable voltage conversion solution in their electronic designs. Its ease of integration and versatility make it a valuable addition to any project requiring negative voltage generation or voltage doubling.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess