EN
  • EN
  • DE

MAX6604AAHA+T

Part No MAX6604AAHA+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description PRECISION TEMPERATURE MONITOR FO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -20°C ~ 125°C
Accuracy ±3°C(Max)
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MAX6604
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 705678-MAX6604AAHA+T
Ultra Librarian 3D Model Ultra Librarian MAX6604AAHA+T CAD Model

Description

Maxim Integrated MAX6604AAHA+T Precision Temperature Sensor

The Maxim Integrated MAX6604AAHA+T is a high-accuracy temperature sensor designed for precise thermal monitoring in a variety of applications. This advanced sensor comes in a compact 8-pin SOT-23 package, making it suitable for space-constrained designs while offering robust performance in diverse operating environments.

One of the key features of the MAX6604AAHA+T is its ability to provide a digital output that corresponds to the temperature of the external diode-connected transistor, which can be located on a processor die or in close proximity to other temperature-critical components. This digital output can be easily interfaced with most microcontrollers or digital systems, facilitating seamless integration into system designs.

The temperature sensor operates over a wide temperature range, ensuring reliable performance under varying conditions. It is designed to be highly accurate, which is crucial for systems that require precise temperature control and monitoring, such as computer servers, telecom equipment, and portable devices.

With its low supply voltage and low current consumption, the MAX6604AAHA+T is also an energy-efficient choice for battery-operated devices, contributing to longer battery life and reduced power costs. Its built-in features include a shutdown mode that further reduces power consumption when the sensor is not in active use.

Installation and maintenance are straightforward due to the sensor's simple two-wire serial interface, which allows for easy communication and configuration. The robust design of the MAX6604AAHA+T ensures that it can withstand harsh industrial conditions, making it a reliable choice for mission-critical applications where consistent performance is essential.

Overall, the Maxim Integrated MAX6604AAHA+T is an excellent choice for designers and engineers looking for a high-precision, low-power temperature sensor. Its combination of accuracy, compact size, and ease of use makes it an ideal component for advanced thermal management solutions in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess