Product Overview: MAX6510HEUT from Maxim Integrated
The MAX6510HEUT is a precision temperature sensor developed by Maxim Integrated, renowned for its high accuracy and low power consumption. This temperature sensor is designed to provide reliable temperature monitoring in a variety of applications, ranging from industrial controls to portable devices. The MAX6510HEUT is an essential component for systems where precise temperature data is critical for performance and safety.
Key Features
- High Accuracy: The MAX6510HEUT delivers exceptional temperature accuracy, making it suitable for applications that require precise temperature readings.
- Low Power Consumption: With its design focused on energy efficiency, this sensor is ideal for battery-powered devices, ensuring minimal impact on battery life.
- Wide Temperature Range: It operates across a broad temperature range, providing versatility for use in diverse environments and conditions.
- Small Package: The sensor comes in a compact SOT23 package, allowing for easy integration into space-constrained designs without sacrificing performance.
Applications
The MAX6510HEUT is suitable for a wide array of applications, including but not limited to:
- Industrial controls and monitoring systems
- Portable consumer electronics
- Medical devices
- Computer systems
- Telecommunications equipment
Technical Specifications
Parameter
Value
Accuracy
±1°C (typical)
Operating Temperature Range
-40°C to +125°C
Supply Voltage
2.4V to 5.5V
Package
SOT23
Output Type
Analog Voltage
The MAX6510HEUT temperature sensor from Maxim Integrated stands out for its precision, low power, and versatility, making it an excellent choice for designers and engineers looking to incorporate reliable temperature monitoring into their systems.