EN
  • EN
  • DE

G2R-2A-DC24

Part No G2R-2A-DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Electromechanical Relay 5VDC 5A DPST-NO(24.4x12.9x24.8)mm THT General Purpose Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Coil Current 21.8 mA
Coil Power 530 mW
Coil Resistance 1.1 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 5 A
Contact Material Silver
Current Rating 5 A
Depth 13 mm
Height 25.5 mm
Lead Free Yes
Length 29 mm
Max Current Rating 10 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 380 V
Max Voltage Rating (DC) 125 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 2
Number of Pins 6
Operate Time 15 ms
Power Rating 530 mW
REACH SVHC Unknown
Relay Type General Purpose
Release Time 5 ms
RoHS Compliant
Schedule B 8536490050, 8536490050
Switching Current 5 A
Termination PC Pin
Throw Configuration DPST
Voltage Rating (AC) 380 V
Weight 17 g
Width 13 mm
Win Source Part Number 1060148-G2R-2A-DC24
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2R-2A-DC24 CAD Model

Description

The G2R-2A-DC24 is a general-purpose power relay manufactured by Omron.

  • Coil Voltage: It has a coil voltage of 24 VDC
  • Coil Resistance: a coil resistance of 1.1 kΩ.
  • Contacts: This relay has two contacts and can handle a current rating of 5 A.
  • Timing: The operate time of this product is 15 ms, and the release time is 5 ms.
  • Power Rating: The power rating of this product is 530 mW, and it has six pins.
  • Compliance: This product is RoHS compliant and lead-free, and it can operate @ a maximum temperature of 70 degrees Celsius.
  • Category: This product is in the Power Relays, Over 2 Amps category and is suitable for through-hole mounting.

You May Also Be Interested in

Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess