EN
  • EN
  • DE

MAX6495ATT

Part No MAX6495ATT
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829908-MAX6495ATT
Ultra Librarian 3D Model Ultra Librarian MAX6495ATT CAD Model

Description

Maxim Integrated's MAX6495ATT Overvoltage Protection Controller

The MAX6495ATT from Maxim Integrated is a high-performance overvoltage protection device designed to safeguard low-voltage systems against voltage transients and surges. This compact, efficient controller is housed in a small 6-pin SOT23 package, making it an ideal solution for space-constrained applications requiring robust voltage protection.

With the capacity to handle an input voltage range from 6V to 72V, the MAX6495ATT is versatile and well-suited for a variety of industrial, automotive, and telecommunications applications. The device features an adjustable overvoltage protection threshold, allowing users to tailor the protection level to their specific needs. This customization is achieved through an external resistor divider, providing flexibility in design.

The MAX6495ATT includes an internal charge pump that drives an external n-channel MOSFET, which serves as the switch to disconnect the load during overvoltage conditions. This charge pump ensures that the MOSFET remains fully enhanced, providing a low on-resistance path during normal operation. In the event of an overvoltage condition, the controller quickly turns off the MOSFET, preventing damage to the protected components.

Another key feature of the MAX6495ATT is its overvoltage lockout (OVLO) function, which latches the device off if the input voltage exceeds the set threshold. The OVLO feature is critical in preventing the device from auto-resetting during prolonged overvoltage events, ensuring the system remains protected until the fault is cleared.

For added convenience, the MAX6495ATT includes an active-low fault indicator output. This open-drain output can be used to signal a microcontroller or other monitoring systems that an overvoltage condition has occurred, enabling swift system response to protect sensitive electronics.

In summary, the MAX6495ATT from Maxim Integrated is a highly reliable and customizable overvoltage protection controller. Its small footprint, adjustable protection threshold, and robust feature set make it an excellent choice for designers looking to incorporate overvoltage protection into their systems without compromising on space or performance.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3459 $50.7672
20+ $5.2069 $104.1380
30+ $5.0441 $151.3230
41+ $4.8814 $200.1374
53+ $4.7187 $250.0911
71+ $4.2306 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess