EN
  • EN
  • DE

MAX6457EUKD0B

Part No MAX6457EUKD0B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705588-MAX6457EUKD0B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6457EUKD0B CAD Model

Description

Maxim Integrated MAX6457EUKD0B Voltage Monitor

The MAX6457EUKD0B is a high-quality single-supply voltage monitor designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device is engineered to ensure reliable operation of microprocessors (μPs), microcontrollers (MCUs), and other voltage-sensitive digital systems by monitoring their supply voltage.

Featuring a precise factory-set voltage threshold, the MAX6457EUKD0B provides a robust solution for systems that require a dependable reset function. When the monitored voltage drops below the preset threshold, the device generates a reset signal, which remains active for a minimum reset timeout period after the voltage exceeds the threshold again. This timeout period ensures that the system has sufficient time to stabilize before resuming operation.

The MAX6457EUKD0B comes in a space-saving SOT23 package, making it an ideal choice for space-constrained applications. It is specifically designed to consume minimal power, which is crucial for battery-operated and portable devices. The low quiescent current draw of the device helps to extend battery life, making it an energy-efficient choice for modern electronic systems.

One of the key features of the MAX6457EUKD0B is its ability to operate over a wide range of supply voltages, typically from 1.2V to 5.5V. This flexibility allows it to be used in various applications without the need for additional voltage regulation. Additionally, the device offers an active-low, open-drain reset output, which provides compatibility with a variety of digital logic levels.

The MAX6457EUKD0B is designed with reliability in mind. It includes built-in thermal-shutdown protection and is specified over the extended -40°C to +125°C temperature range, ensuring stable operation under extreme conditions. This makes it particularly suitable for automotive, industrial, and other applications where environmental conditions can be harsh.

In summary, the Maxim Integrated MAX6457EUKD0B voltage monitor is a highly reliable component that offers precise voltage monitoring, low power consumption, and a compact form factor, making it an essential device for safeguarding digital systems against undervoltage conditions.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess