EN
  • EN
  • DE

TPD7S019-65DBQR

Part No TPD7S019-65DBQR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TPD7S019 7-CHANNEL INTEGRATED ES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1219173-TPD7S019-65DBQR
Ultra Librarian 3D Model Ultra Librarian TPD7S019-65DBQR CAD Model

Description

TPD7S019-65DBQR from Texas Instruments

The TPD7S019-65DBQR is a state-of-the-art device from Texas Instruments, designed to offer robust ESD protection for high-speed interfaces. This product is part of TI’s extensive range of protection devices, which are engineered to safeguard sensitive electronic components from electrostatic discharge and other transient voltage events.

This particular model, encapsulated in a DBQ package, features seven channels of ESD clamping, making it an ideal choice for protecting multi-lane interfaces such as USB 2.0, HDMI, eSATA, and DisplayPort. Each channel is capable of withstanding ESD strikes up to the IEC 61000-4-2 (Level 4) standard, providing peace of mind for the integrity of your electronic designs.

With a fast response time and a low clamping voltage, the TPD7S019-65DBQR ensures that the protected lines can quickly return to their normal operating conditions after an ESD event. This rapid recovery is critical for maintaining the performance and reliability of high-speed digital interfaces.

The integration of this ESD protection device into your system is straightforward, thanks to its industry-standard footprint. The 65DBQR variant comes in a compact SOT-23-6 package, which is suitable for space-constrained applications without compromising on performance.

Key features of the TPD7S019-65DBQR include:

  • 7-channel ESD protection
  • Compliance with IEC 61000-4-2 (Level 4) ESD requirements
  • Low clamping voltage for minimal impact on the protected line
  • Fast response time to transient events
  • Compact SOT-23-6 package suitable for space-constrained applications

Whether you are designing consumer electronics, communication devices, or any other application that requires reliable ESD protection for high-speed data lines, the TPD7S019-65DBQR from Texas Instruments is a robust solution that ensures the longevity and reliability of your products.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess