EN
  • EN
  • DE
  • IT

SN65240PW

Part No SN65240PW
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC DUAL USB PORT TVS 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 082116-SN65240PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65240PW CAD Model

Description

The SN65240PW is a superior product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Series: Interface - Drivers, Receivers, Transceivers
  • Use: Manage and control the interface between different parts of electronic devices
  • Type: Dual differential line receiver with a three-state output
  • Standards: ANSI Standards EIA/TIA-423-B and RS-485 and ITU Recommendation V.11
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Environmental Standards: Lead-free and RoHS-compliant

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9456 $50.5856
55+ $1.8224 $100.2320
86+ $1.7609 $151.4374
123+ $1.6377 $201.4371
159+ $1.5762 $250.6158
199+ $1.5146 $301.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess