EN
  • EN
  • DE

MAX6394US480D1/V+T

Part No MAX6394US480D1/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.829V 1V to 5.5V 4-Pin SOT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143-4
Height 1.22 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 275.9 mW
Max Reset Threshold Voltage 4.829 V
Max Supply Current 15 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.771 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Voltage 3.6 V
Output Current 20 mA
Packaging Tape & Reel
Radiation Hardening No
Reset Active Low
Reset Timeout 700 µs
RoHS Compliant
Threshold Voltage 4.8 V
Type Simple Reset/Power-On Reset
Watchdog Timer No
Win Source Part Number 1075596-MAX6394US480D1/V+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6394US480D1/V+T CAD Model

Description

Maxim Integrated MAX6394US480D1/V+T Microprocessor Reset Circuit

The Maxim Integrated MAX6394US480D1/V+T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +5V-powered circuits.

This device performs a single function: it asserts a reset signal whenever the VCC supply voltage declines below a preset threshold, keeping it asserted for at least 140ms after VCC has risen above the reset threshold. The reset output is available in either active-low push-pull or active-high push-pull configurations. This feature ensures that the µP is held in reset until the power supply has stabilized, providing a secure environment for system boot-up and initialization.

The MAX6394US480D1/V+T operates over a wide supply voltage range from 1.0V to 5.5V, making it suitable for a variety of applications, including portable/battery-powered equipment, computers, controllers, intelligent instruments, and critical µP power monitoring. The device's low supply current of 1.2µA (typ) is particularly advantageous for portable and battery-powered applications where power conservation is crucial.

Key features of the MAX6394US480D1/V+T include:

  • Factory-set reset threshold voltages for high accuracy
  • Immunity to short VCC transients
  • Low power consumption with 1.2µA typical quiescent current
  • 140ms min reset active time
  • Operating temperature range from -40°C to +125°C
  • Available in a compact SOT-23 package

Maxim Integrated's commitment to high-quality and reliability is evident in the MAX6394US480D1/V+T, making it an excellent choice for mission-critical applications where system integrity is paramount. The device's small footprint and ease of integration into existing designs also make it an attractive option for designers looking to enhance system reliability with minimal design changes.

Overall, the MAX6394US480D1/V+T is a testament to Maxim Integrated's expertise in creating robust power management solutions that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess