EN
  • EN
  • DE

WB1010-1-SMLB

Part No WB1010-1-SMLB
Manufacturer Coilcraft
Catalog Custom Parts (U - Z)
Description Wideband RF transformer, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1201652-WB1010-1-SMLB
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WB1010-1-SMLB CAD Model

Description

The WB1010-1-SMLB from Coilcraft is a wideband RF transformer designed for impedance matching and signal balancing in a variety of applications. It offers excellent performance over a wide frequency range, making it suitable for broadband systems and applications requiring high signal fidelity. This transformer is constructed with high-quality materials and precise manufacturing techniques to ensure reliable performance and consistent characteristics.

Applications:

  • Broadband Amplifiers
  • CATV Systems
  • Wireless Communications
  • Test and Measurement Equipment
  • Signal Distribution Networks

Features:

  • Frequency Range: 5 MHz to 1000 MHz
  • Impedance Ratio: 1:1
  • Surface Mount Package
  • Low Insertion Loss
  • Excellent Return Loss
  • RoHS Compliant

Benefits:

  • Wideband Performance: Provides consistent performance over a broad frequency range.
  • Impedance Matching: Optimizes signal transfer between different impedance levels.
  • Signal Balancing: Converts unbalanced signals to balanced signals and vice versa.
  • Reduced Signal Loss: Low insertion loss minimizes signal attenuation.
  • Improved Signal Integrity: Excellent return loss reduces signal reflections and improves signal quality.

Additional Details:

The WB1010-1-SMLB RF transformer is designed for surface mount applications. The small size allows for high-density mounting on printed circuit boards. The transformer is constructed using high-quality materials and precise manufacturing techniques to ensure reliable performance and consistent characteristics. The device is RoHS compliant, meaning it is free of hazardous substances. The WB1010-1-SMLB is used in applications requiring efficient impedance matching. It is commonly used to improve signal quality. The broadband capabilities of the transformer makes it suitable for high-speed data transmission systems. The transformer has tightly controlled electrical characteristics to deliver consistant performance. The robust construction ensures long-term reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess