EN
  • EN
  • DE

MAX636EASA-T

Part No MAX636EASA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705401-MAX636EASA-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX636EASA-T CAD Model

Description

Maxim Integrated MAX636EASA-T Voltage Regulator

The MAX636EASA-T is a high-quality, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This voltage regulator is engineered to deliver a fixed output voltage with high precision, making it an ideal choice for sensitive electronic applications where stable voltage is crucial.

The device comes in a compact 8-pin SOIC package, which is suitable for surface-mount technology, allowing for efficient use of PCB space. With its small footprint, the MAX636EASA-T can be easily incorporated into various electronic designs, ranging from consumer electronics to industrial control systems.

One of the key features of the MAX636EASA-T is its ability to maintain a steady output voltage despite variations in input voltage or load conditions. This stability is achieved through an advanced design that includes a low-dropout voltage characteristic, ensuring that the regulator can provide a consistent output even when the input voltage is close to the output voltage level.

The MAX636EASA-T operates with an input voltage range that makes it versatile for multiple applications. Additionally, the device boasts a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered devices where power conservation is essential.

Protection features are also embedded in the MAX636EASA-T to safeguard against abnormal operating conditions. Overcurrent protection, thermal shutdown, and reverse battery protection are included, ensuring the longevity and reliability of both the regulator and the connected components.

With its combination of performance, compactness, and protective features, the Maxim Integrated MAX636EASA-T voltage regulator is a top choice for designers who require a dependable power management solution. Whether it's for portable devices, automotive applications, or any circuit that demands a stable voltage supply, this regulator delivers performance that can be counted on.

For detailed technical specifications, application notes, and support resources, customers can visit Maxim Integrated's official website or contact their local distributor.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess