The MAX6365PKA29 from Maxim Integrated is a robust, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered applications such as computers, controllers, and intelligent instruments.
Key Features
- Precision Monitoring: This component offers precision monitoring of +2.5V, +3V, +3.3V, and +5V power-supply voltages.
- Reset Timeout: It provides a factory-trimmed reset timeout delay of 140ms minimum, ensuring reliable system reset.
- Manual Reset Input: The manual reset input allows for a system reset to be initiated with an external pushbutton or other logic signals.
- Low Power Consumption: With its low supply current of 1.6µA (typical), the MAX6365PKA29 is ideal for power-sensitive applications.
- Compact Package: It comes in a compact, 8-pin SOT23 package, which is suitable for space-constrained applications.
- Voltage Reset Threshold Options: Multiple factory-set reset threshold voltages are available to accommodate a variety of supply voltages and tolerances.
Applications
The MAX6365PKA29 is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Portable/Battery-Powered Equipment
- Computers and Controllers
- Intelligent Instruments
- Embedded Systems
- Automotive Systems
Technical Specifications
The device operates over a wide range of supply voltages from +1V to +5.5V, making it flexible for use in various system configurations. Its temperature range is from -40°C to +125°C, ensuring operation in extreme environments.
Conclusion
In summary, the MAX6365PKA29 is a high-quality, reliable supervisory IC that enhances system stability by providing critical monitoring functions. Its combination of features, such as precision voltage monitoring, low power consumption, and compact packaging, make it an excellent choice for designers looking to improve the reliability and performance of their systems.