EN
  • EN
  • DE

MAX633BESA+T

Part No MAX633BESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705267-MAX633BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX633BESA+T CAD Model

Description

Maxim Integrated MAX633BESA+T Voltage Regulator IC

The MAX633BESA+T from Maxim Integrated is a high-performance, step-down DC-DC voltage regulator designed to deliver precision, reliability, and efficiency for a wide range of applications. This compact and versatile component is an ideal solution for power management tasks where space is at a premium and power efficiency is crucial.

Encased in an 8-pin SOIC package, the MAX633BESA+T operates over a wide input voltage range, making it suitable for battery-powered devices, as well as for industrial and automotive applications. It is engineered to provide a fixed output voltage with high accuracy, ensuring stable operation for sensitive electronic circuits.

The device features a high-efficiency, pulse-width modulated (PWM) operation mode which reduces power losses and improves overall system efficiency. This is particularly beneficial for extending battery life in portable devices. The PWM operation is complemented by a low quiescent current, further conserving power when the device is in standby mode.

With built-in thermal shutdown and current limit protections, the MAX633BESA+T ensures safe operation under various conditions, protecting both the regulator and the connected load from potential damage. Its robust design is tailored to withstand the rigors of demanding environments, offering excellent performance stability over a broad temperature range.

For design flexibility, the MAX633BESA+T includes an external compensation pin that allows users to fine-tune the regulator's response to specific application requirements. This feature is particularly useful for optimizing the performance of the regulator in complex power supply designs.

In summary, the Maxim Integrated MAX633BESA+T is a reliable and efficient solution for modern electronic applications requiring a compact, high-performance voltage regulator. Its combination of features and protections makes it an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess