EN
  • EN
  • DE

1SMB5925BT3G

Part No 1SMB5925BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 4.5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005426-1SMB5925BT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5925BT3G CAD Model

Description

Product Overview: 1SMB5925BT3G - ON Semiconductor

The 1SMB5925BT3G from ON Semiconductor is a robust Zener voltage regulator diode, designed to provide precision voltage regulation and protection in a variety of electronic circuits. This device is particularly well-suited for applications that require a stable and reliable reference voltage. The 1SMB5925BT3G offers a 3W power dissipation capability, making it ideal for higher power applications.

Key Features

  • Voltage Range: This Zener diode offers a wide voltage range, making it versatile for different circuit designs.
  • Power Dissipation: With a power rating of 3W, the 1SMB5925BT3G is capable of handling significant power levels, which is essential for maintaining voltage stability under various load conditions.
  • Package: Enclosed in a SMB package, the device is compact and suitable for high-density circuit boards.
  • High Surge Capability: The diode is designed to withstand surge events, ensuring the protection of sensitive components in the circuit.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation for sensitive applications.

Applications

The 1SMB5925BT3G is used across a wide array of applications where voltage stabilization is critical. Common applications include:

  • Voltage reference in power supplies
  • Surge protection in consumer electronics
  • Regulation modules in industrial systems
  • Over-voltage protection in automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 1SMB5925BT3G is no exception. It is manufactured to high standards, ensuring reliability and performance in even the most demanding situations. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

Whether you are designing a power supply, looking to protect sensitive electronic components, or need a reliable voltage reference, the 1SMB5925BT3G Zener diode from ON Semiconductor is an excellent choice. Its combination of power handling, precision, and compact form factor make it a versatile component in any electronics designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1291 $50.3490
945+ $0.1060 $100.1700
1,465+ $0.1027 $150.4555
2,015+ $0.0993 $200.0895
2,605+ $0.0960 $250.0800
3,485+ $0.0861 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,200 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess