EN
  • EN
  • DE

MAX7412CUA+T

Part No MAX7412CUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706376-MAX7412CUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7412CUA+T CAD Model

Description

The Maxim Integrated MAX7412CUA+T is a sophisticated, 5th-order, low-pass, elliptic, switched-capacitor filter that significantly simplifies the design of high-performance signal processing circuits. This compact and efficient component is ideal for a wide range of applications, including data acquisition systems, digital signal processing, and communication devices.

Key Features

  • Filter Type: The MAX7412CUA+T is a low-pass filter with an elliptic response, providing sharp cutoff characteristics.
  • Order: It is a 5th-order filter, which means it provides a steep roll-off and more attenuation of unwanted frequencies above the cut-off point.
  • Switched-Capacitor Design: This design allows for stability and reliability in filtering applications, with the added benefit of being clock-tunable.
  • Frequency Adjustability: Users can set the filter's corner frequency through an external clock, providing flexibility in various applications.
  • Package: The device comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications.
  • Single-Supply Operation: It operates from a single +5V supply, minimizing the power supply requirements.

Applications

The MAX7412CUA+T is a versatile component that can be used in multiple applications where signal integrity is crucial. It is particularly useful in:

  • Anti-aliasing prior to analog-to-digital conversion
  • Post digital-to-analog conversion smoothing
  • Noise reduction in signal processing
  • Audio processing and communications systems
  • Medical instrumentation
  • Industrial control systems

Performance and Quality

Maxim Integrated is known for its high-quality and reliable components, and the MAX7412CUA+T is no exception. With its precise filtering capabilities and ease of use, this product ensures optimal performance in critical signal processing tasks. The device's robust design is engineered to meet the stringent requirements of industrial and commercial applications, offering designers a dependable solution for their filtering needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess