EN
  • EN
  • DE

MAX6336US16D3+T

Part No MAX6336US16D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 1.60V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.6V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 021935-MAX6336US16D3+T
Ultra Librarian 3D Model Ultra Librarian MAX6336US16D3+T CAD Model

Description

Product Overview: MAX6336US16D3+T from Maxim Integrated

The MAX6336US16D3+T is a high-quality, precision microprocessor (µP) supervisory circuit from the renowned manufacturer Maxim Integrated. Designed to monitor power supplies in microprocessor and digital systems, it provides a significant layer of protection against low-voltage conditions, which can lead to system errors and instability. This component is an essential choice for designers looking for a reliable solution to enhance system reliability through power supply monitoring.

Key Features and Benefits

  • Voltage Monitoring: The MAX6336US16D3+T is equipped to monitor a preset threshold voltage of 1.6V, which is ideal for low-voltage applications. This ensures that the system operates within safe voltage levels, protecting against data loss and hardware damage.
  • Reset Timeout: It offers a fixed reset timeout delay of 200ms, providing sufficient time for the system to stabilize before returning to operation after a voltage drop.
  • Low Power Consumption: The device is designed for energy efficiency, with a low supply current of 5µA, making it suitable for battery-operated applications where power conservation is crucial.
  • High Accuracy: This supervisory circuit maintains a reset threshold accuracy of ±2.5% over the entire temperature range, ensuring reliable operation under varying conditions.
  • Package Type: The MAX6336US16D3+T comes in an SOT-143 package, which is compact and suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over an extended temperature range of -40°C to +125°C, providing versatility in various environments.
  • Push-Pull Reset Output: The device features an active-low push-pull reset output that provides a robust signal to the connected µP, ensuring a clear indication of a reset event.

Applications

The MAX6336US16D3+T is versatile and can be used in a wide array of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Notebook Computers
  • Automotive Systems

In summary, the MAX6336US16D3+T from Maxim Integrated stands out as a robust and reliable µP supervisory circuit, offering precise voltage monitoring and low power consumption, suitable for a variety of applications where system integrity is paramount.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2435 $57.7045
15+ $6.7639 $101.4585
23+ $6.5525 $150.7075
32+ $6.3412 $202.9184
41+ $6.1298 $251.3218
55+ $5.4957 $302.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess