EN
  • EN
  • DE

MAX6316LUK29C

Part No MAX6316LUK29C
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705150-MAX6316LUK29C
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK29C CAD Model

Description

Maxim Integrated MAX6316LUK29C Product Overview

The MAX6316LUK29C is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This compact device is engineered to monitor power supplies in µP and digital systems, providing an effective guard against unpredictable system failures due to power fluctuations and system resets.

At the heart of its functionality, the MAX6316LUK29C offers a precise factory-set reset threshold voltage, ensuring that the connected µP resets cleanly during power-up, power-down, and brownout conditions. With a reset threshold of 2.93V, it is optimized for 3V systems but is versatile enough to support a range of applications.

The supervisory circuit comes in a space-saving SOT-23 package, making it an ideal choice for use in space-constrained applications. Despite its small size, it boasts an impressive feature set, including a debounced manual reset input, which allows for a manual system reset. This can be particularly useful in scenarios where routine maintenance or emergency interventions require a system reboot.

One of the key benefits of the MAX6316LUK29C is its low power consumption. With a typical supply current of only 1.0µA, it is an energy-efficient solution that helps to extend the battery life of portable devices. This makes it an excellent choice for battery-powered applications, including handheld devices, consumer electronics, and IoT products.

Moreover, the device includes an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures a proper system reset by allowing enough time for the µP and other system components to stabilize.

For added reliability, the MAX6316LUK29C provides immunity to short VCC transients, ensuring that the device performs consistently even in electrically noisy environments. This robustness, combined with its wide operating temperature range of -40°C to +85°C, makes it suitable for use in industrial and automotive applications, where extreme conditions are often encountered.

In summary, the Maxim Integrated MAX6316LUK29C is a versatile, energy-efficient, and reliable solution for µP system monitoring, offering a combination of features that make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4589 $54.5890
23+ $4.4791 $103.0193
35+ $4.3392 $151.8720
48+ $4.1992 $201.5616
62+ $4.0592 $251.6704
83+ $3.6393 $302.0619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess