EN
  • EN
  • DE

MAX6358SYEUT

Part No MAX6358SYEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705331-MAX6358SYEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6358SYEUT CAD Model

Description

Maxim Integrated MAX6358SYEUT Microprocessor Reset Circuit

The MAX6358SYEUT from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This compact device is essential for managing system resets and ensuring that the µP and other critical components are operating within safe parameters.

This supervisory circuit is particularly well-suited for portable and battery-powered applications due to its low power consumption. It provides a robust set of features that make it a versatile choice for various applications, including computers, controllers, intelligent instruments, and portable consumer products.

Key Features:

  • Precision Monitoring: The MAX6358SYEUT offers precision voltage monitoring for power supplies, ensuring that the system operates within safe voltage levels. This feature is critical for preventing data corruption and hardware damage that can occur during power fluctuations.
  • Manual Reset Input: A dedicated manual reset input allows for an external trigger to reset the system, providing additional control and flexibility for system maintenance and troubleshooting.
  • Low Power Consumption: Its design prioritizes energy efficiency, making it an ideal choice for battery-operated devices where power conservation is crucial.
  • Compact SOT-23 Package: The device comes in a small, surface-mount SOT-23 package, which is perfect for space-constrained applications.
  • Factory-Trimmed Reset Thresholds: The reset thresholds are factory trimmed, facilitating precise monitoring without the need for external adjustments.
  • Immune to Short VCC Transients: The MAX6358SYEUT is designed to be immune to short-duration transients on the VCC line, enhancing system reliability.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for harsh environments.

The MAX6358SYEUT supervisory circuit is an excellent choice for designers looking for a reliable, low-power solution to enhance system stability and prevent data loss. With its precision voltage monitoring and manual reset capabilities, it ensures that electronic systems remain operational and secure under a variety of conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6358SYEUT, making it a trusted component for safeguarding your microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess