EN
  • EN
  • DE

MAX1940EEE+T

Part No MAX1940EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW USB TRPL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications USB, Peripherals
Operating Supply Current 60μA
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 702341-MAX1940EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1940EEE+T CAD Model

Description

The MAX1940EEE+T from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter that is designed to deliver a continuous output current of up to 2A. This compact and versatile switching regulator operates over a wide input voltage range of 2.6V to 5.5V, making it ideal for battery-powered applications, as well as for powering devices in automotive, industrial, and portable electronics sectors.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the MAX1940EEE+T provides enhanced power conservation, which is essential for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, which allows for a broad range of output voltages to suit various applications.
  • Synchronous Operation: The integrated synchronous rectification increases efficiency by reducing diode losses and eliminating the need for an external Schottky diode.
  • Low Quiescent Current: Its low quiescent current of 25µA (typical) in shutdown mode contributes to minimal power drain when the device is not active.
  • Thermal Protection: The device includes thermal overload protection that shuts down the device to prevent damage from overheating.
  • Small Package: Offered in a compact 16-pin QSOP package, the MAX1940EEE+T is designed for space-constrained applications.

Applications

  • Battery-Powered Devices
  • Automotive Electronics
  • Portable Media Players
  • Handheld Computers and PDAs
  • Wireless Handsets
  • GPS Receivers

The MAX1940EEE+T switching regulator from Maxim Integrated is a reliable and efficient solution for designers looking to optimize power management in their electronic designs. Its combination of high efficiency, flexible output voltage adjustment, and compact size makes it a versatile choice for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess