EN
  • EN
  • DE

MAX622ESA

Part No MAX622ESA
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC HIGH-SIDE POWER SUPPLY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Power Supplies
Operating Supply Current 70μA
Supply Voltage - Operating 3.5 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213110-MAX622ESA
Ultra Librarian 3D Model Ultra Librarian MAX622ESA CAD Model

Description

Maxim Integrated MAX622ESA Voltage Regulator

The Maxim Integrated MAX622ESA is a highly efficient, low-dropout linear voltage regulator designed to deliver a fixed output from an unregulated input supply. Engineered for optimal performance, this regulator is an ideal solution for portable devices, where power efficiency and board space are at a premium.

With an input voltage range of 2.7V to 11.5V, the MAX622ESA can accommodate a variety of power sources, including single-cell Li-ion batteries, making it versatile for multiple applications. The device provides a steady output voltage of 5V, ensuring a reliable power supply for critical components in your electronic circuits. Its ability to maintain output stability with a low dropout voltage of just 210mV at 250mA load makes it an excellent choice for systems that require a consistent voltage level with minimal input to output differential.

The MAX622ESA comes in a compact 8-pin SOIC package, which allows for a small footprint on the PCB, and its low external component count contributes to a reduction in overall design complexity and cost. This regulator also features a low quiescent current of 160µA, which helps to extend battery life in portable applications.

Additional features of the MAX622ESA include thermal overload protection and short-circuit protection, which safeguard the device and the system it powers from damage due to excessive heat or current. The inclusion of these protective measures makes the MAX622ESA a robust choice for designing reliable products.

Whether you're developing power supplies for consumer electronics, handheld devices, or other battery-operated equipment, the Maxim Integrated MAX622ESA voltage regulator offers a mix of efficiency, precision, and durability. Its ease of integration and stable performance make it a go-to component for engineers looking to create compact, energy-efficient designs without compromising on power quality.

For detailed specifications, application circuits, and additional information, refer to the MAX622ESA datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2077 $62.0770
23+ $5.0936 $117.1528
36+ $4.9344 $177.6384
49+ $4.7752 $233.9848
63+ $4.6160 $290.8080
84+ $4.1385 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess