EN
  • EN
  • DE

MAX6225CPA

Part No MAX6225CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705052-MAX6225CPA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6225CPA CAD Model

Description

Maxim Integrated MAX6225CPA Precision Voltage Reference

The MAX6225CPA from Maxim Integrated is a high-precision voltage reference component designed for applications where a stable and accurate reference voltage is crucial. This device is especially suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where voltage stability is paramount.

With an output voltage of 2.5V, the MAX6225CPA provides a tight output voltage accuracy of ±0.04% at room temperature. This precision is maintained over a wide temperature range, with a temperature coefficient as low as 3ppm/°C, ensuring reliable performance across diverse operating conditions. The MAX6225CPA is characterized for operation from -40°C to +85°C, catering to a broad spectrum of environmental requirements.

The device features a low dropout voltage, which allows it to function effectively with minimal headroom above the output voltage, making it ideal for battery-powered and portable applications. Additionally, it boasts an impressive low output noise of 3µVp-p/V, which is critical for noise-sensitive applications where maintaining signal integrity is essential.

One of the key advantages of the MAX6225CPA is its low, long-term output voltage drift, which enhances system accuracy over time and reduces the need for frequent recalibration. This makes it a reliable choice for precision instrumentation, industrial controls, and high-end audio equipment.

The MAX6225CPA comes in an 8-pin DIP (Dual In-line Package) form factor, which is widely used and easily integrated into a variety of circuit designs. The device also features a trimmable output, allowing for fine-tuning of the voltage reference to match specific application requirements. Additionally, the MAX6225CPA includes a force-sense configuration that provides true Kelvin connections for remote voltage sensing, further improving accuracy by compensating for voltage drops along the output lines.

In summary, the Maxim Integrated MAX6225CPA is a robust and precise voltage reference that offers designers a high degree of stability and accuracy for their most demanding applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess