EN
  • EN
  • DE

MAX4564ESE+T

Part No MAX4564ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703998-MAX4564ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4564ESE+T CAD Model

Description

The Maxim Integrated MAX4564ESE+T represents a high-performance, single-pole/double-throw (SPDT) analog switch that exemplifies the company's commitment to delivering precision, low-voltage operation, and compact integration. This analog switch is a versatile component commonly used in a variety of applications, including signal routing, data acquisition systems, communication devices, and any circuit requiring an efficient switching solution.

Operating from a single +1.8V to +5.5V supply, the MAX4564ESE+T provides a flexible solution for systems that work within a range of power levels, ensuring compatibility with both low-voltage and standard logic-level systems. This makes it an ideal choice for battery-powered devices and portable applications where power efficiency is crucial.

The MAX4564ESE+T boasts a low on-resistance (Ron) of typically 0.5Ω, which minimizes the signal attenuation and ensures high signal integrity. This low Ron, combined with a high off-isolation of 74dB at 1MHz, provides an excellent signal-to-noise ratio, making it suitable for high-fidelity audio and precision analog signal processing tasks.

With its fast switching speeds (tON = 20ns and tOFF = 10ns), the MAX4564ESE+T is capable of handling high-speed signals without significant delay, ensuring that it can keep pace with the demanding requirements of modern digital communication systems. The device also features a low charge injection of 2pC (max), which reduces the amount of error introduced during the switching process, thereby preserving the integrity of the transmitted signal.

The MAX4564ESE+T is available in a compact 16-pin narrow SO package, which is space-saving and suitable for high-density PCB layouts. This package is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the Maxim Integrated MAX4564ESE+T analog switch is a high-performance solution that offers low-voltage operation, fast switching speeds, and excellent signal integrity. Its compact form factor and power efficiency make it an excellent choice for a wide range of applications where quality and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess