EN
  • EN
  • DE

MAX6165AESA+

Part No MAX6165AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069795-MAX6165AESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6165AESA+ CAD Model

Description

Maxim Integrated's MAX6165AESA+ Precision Voltage Reference

Maxim Integrated's MAX6165AESA+ is a high-precision voltage reference module designed for applications requiring a stable and accurate voltage source. This device is part of Maxim's family of low-dropout, micropower, three-terminal voltage references that provide a fixed voltage output from an input voltage ranging from +4.5V to +12.6V. The MAX6165AESA+ offers a 5V output with an impressive initial accuracy of ±0.08% and a low 20ppm/°C temperature coefficient, ensuring reliable performance over a wide temperature range.

The MAX6165AESA+ is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where stability and accuracy are paramount. Its low dropout voltage and quiescent current make it suitable for battery-powered devices and portable applications, ensuring minimal power consumption without sacrificing performance.

Key Features:

  • Fixed 5V Output Voltage
  • High Accuracy: ±0.08% Initial Accuracy
  • Low Temperature Coefficient: 20ppm/°C
  • Wide Operating Voltage Range: +4.5V to +12.6V
  • Low Quiescent Current: 12µA (typical)
  • Low Dropout Voltage: 300mV (typical) at 2.5mA
  • Stable with Capacitive Loads
  • Compact 8-Pin SO Package

Furthermore, the MAX6165AESA+ is designed to be stable with capacitive loads, which is a crucial feature for applications that may experience dynamic load conditions. This stability is essential for maintaining output accuracy and preventing oscillations that could disrupt the performance of sensitive electronic systems.

The device comes in a small, 8-pin SO (Small Outline) package, making it easy to incorporate into space-constrained designs. Whether you're developing precision instrumentation, data acquisition systems, or any other application that demands a high-accuracy voltage reference, the MAX6165AESA+ from Maxim Integrated is a reliable choice that delivers consistent performance and quality.

For detailed specifications, application circuits, and additional information, refer to the official datasheet and product documentation provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess