EN
  • EN
  • DE

MAX6126AASA21+

Part No MAX6126AASA21+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.3μVp-p
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069731-MAX6126AASA21+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6126AASA21+ CAD Model

Description

Maxim Integrated MAX6126AASA21+ Ultra-High-Precision Voltage Reference

The MAX6126AASA21+ is a state-of-the-art ultra-high-precision voltage reference from Maxim Integrated, renowned for its stability and accuracy. This impressive component is designed to provide a precise reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation. The MAX6126 series ensures that precision applications maintain their integrity through fluctuations in temperature, time, and power supply variations.

At the heart of the MAX6126AASA21+ is its advanced bandgap circuit, which provides a fixed output voltage of 2.048V with an impressive initial accuracy of ±0.02%. This high level of precision is maintained over the operating temperature range of -40°C to +125°C, with a low temperature coefficient (tempco) of only 3ppm/°C, ensuring reliable performance in a wide range of environments and applications.

The device boasts an excellent low dropout voltage, allowing it to function optimally with minimal headroom above the output voltage. This makes it particularly suitable for battery-powered and portable applications where power efficiency is crucial. Additionally, the MAX6126AASA21+ features a low output noise of just 1.25µVp-p (0.1Hz to 10Hz), which contributes to the overall signal integrity in sensitive electronic systems.

The MAX6126AASA21+ also offers a high output current capability of ±15mA, making it versatile enough to act as a reference for multiple components in a circuit without the need for buffering. Its load regulation is as low as 12µV/mA, further illustrating its ability to maintain a stable output despite changes in load.

For added flexibility, the device includes a force-sense configuration that corrects for any voltage drops due to wire resistance, ensuring that the voltage at the load is always accurate. The MAX6126AASA21+ comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs without taking up significant board space.

Whether you're designing precision instrumentation, high-end audio equipment, or any other application that demands the utmost in voltage reference accuracy and stability, the MAX6126AASA21+ is an excellent choice that delivers consistent performance and reliability.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2733 $51.2796
29+ $3.5063 $101.6827
45+ $3.3968 $152.8560
61+ $3.2872 $200.5192
79+ $3.1776 $251.0304
106+ $2.8489 $301.9834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,217 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess