EN
  • EN
  • DE

SF-64UX2/T2

Part No SF-64UX2/T2
Manufacturer Sony
Catalog Memory Cards
Description 64GB SDXC 94MB/s C10 4K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1458465-SF-64UX2/T2
Manufacturer Sony
Ultra Librarian 3D Model Ultra Librarian SF-64UX2/T2 CAD Model

Description

The Sony SF-64UX2/T2 is an exceptional 64GB SDXC flash card, offering a blend of high-speed performance and reliability tailored for professional use. With a Class 10 speed rating and enhanced file transfer speeds of up to 94MB/s, this card is perfectly suited for recording 4K video content and capturing high-resolution images without compromising on quality. Its suitability for 4K recordings makes it an ideal choice for filmmakers and photographers who demand top-tier performance. Sony's expertise in creating durable technology products is reflected in this card's build, offering protection against water, dust, and shocks, ensuring the safety of your data in various conditions. The SF-64UX2/T2 combines Sony's legendary reliability with cutting-edge speed and capacity, making it a must-have for professionals in the field of digital content creation.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS SLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 SLC
Need more? Email Us
4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 10MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 512MB UHS SLC / Memory Card microSD™ 512MB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 2GB 10UHS 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD MICROSD 1GB UHS SLC / Memory Card microSD™ 1GB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess