EN
  • EN
  • DE

MAX6138AEXR25+T

Part No MAX6138AEXR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 073751-MAX6138AEXR25+T
Ultra Librarian 3D Model Ultra Librarian MAX6138AEXR25+T CAD Model

Description

The MAX6138AEXR25+T from Maxim Integrated is a precision, low-dropout, micro-power voltage reference. This high-stability device is designed for portable and battery-powered applications where power conservation is critical. With an output voltage of 2.5V, the MAX6138AEXR25+T is suitable for a broad range of applications in the consumer, industrial, and telecommunications sectors.

Key Features

  • High Accuracy: The MAX6138AEXR25+T offers an initial accuracy of ±0.2% and maintains high precision over time, temperature, and input voltage variations.
  • Low Dropout Voltage: This voltage reference operates with a minimal difference between the input and output voltages, making it efficient for low-voltage operations.
  • Temperature Stability: With a temperature coefficient as low as 35ppm/°C, the device performance is reliable across a wide temperature range.
  • Low Power Consumption: The device is optimized for battery-powered applications, consuming minimal quiescent current, thus extending battery life.
  • Small Package: Available in a small SOT-23 package, the MAX6138AEXR25+T saves valuable board space in space-constrained designs.

Applications

The MAX6138AEXR25+T is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Industrial control systems
  • Handheld instruments
  • Medical devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6138AEXR25+T is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in critical applications.

Ordering Information

The MAX6138AEXR25+T comes in a tape and reel format, denoted by the '+T' suffix, facilitating automated pick-and-place processes for high-volume manufacturing. For detailed ordering and shipping information, customers should consult the Maxim Integrated datasheet or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8214 $55.2856
9+ $11.3407 $102.0663
14+ $10.9863 $153.8082
19+ $10.6319 $202.0061
25+ $10.2775 $256.9375
33+ $9.2143 $304.0719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess