EN
  • EN
  • DE

MAX6126AASA21+T

Part No MAX6126AASA21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.3μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704990-MAX6126AASA21+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6126
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6126AASA21+T CAD Model

Description

Maxim Integrated MAX6126AASA21+T Ultra-High-Precision Voltage Reference

The MAX6126AASA21+T is an exemplary voltage reference component from Maxim Integrated, designed to offer a stable and precise reference voltage for a wide array of applications including data converters, portable instrumentation, industrial process control systems, and precision power supplies. This high-accuracy voltage reference is part of Maxim's commitment to providing reliable and high-performance analog circuits.

One of the standout features of the MAX6126 is its ultra-low, 3ppm/°C (typical) temperature coefficient, ensuring minimal voltage deviation over temperature variations. This makes it an ideal choice for applications that demand high precision under fluctuating environmental conditions. Additionally, the MAX6126 offers an impressive initial accuracy of ±0.02% (max), which is crucial for systems requiring a highly accurate voltage reference point.

The device operates from a wide supply voltage range of 2.7V to 12.6V, giving designers the flexibility to use it in various circuit designs without the need for additional power supply adjustments. The low supply current of 800µA (max) is beneficial for power-sensitive applications, helping to maintain overall power efficiency.

Another significant advantage of the MAX6126AASA21+T is its low output noise of only 1.25µVp-p (0.1Hz to 10Hz), which is essential for high-resolution analog-to-digital or digital-to-analog conversions. This low noise performance, combined with a no-load output impedance of 0.2Ω (max), ensures a clean and stable reference voltage even in the presence of load variations.

The component comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT), and is fully specified over the automotive temperature range of -40°C to +125°C. This wide temperature range, along with its robust package, makes the MAX6126AASA21+T a versatile choice for harsh environments.

Overall, the MAX6126AASA21+T from Maxim Integrated is a high-quality, ultra-high-precision voltage reference that offers excellent temperature stability and low noise, making it a top choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6393 $53.1144
19+ $5.4476 $103.5044
29+ $5.2774 $153.0446
40+ $5.1072 $204.2880
51+ $4.9369 $251.7819
68+ $4.4262 $300.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess