EN
  • EN
  • DE

LE-0903-02W

Part No LE-0903-02W
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description 3 LED WEDGE BASE LAMP WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Size / Dimension 0.409" Dia x 0.799" H (10.40mm x 20.30mm)
Wavelength 6800K
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color White, Cool
Configuration Single
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567874-LE-0903-02W
Ultra Librarian 3D Model Ultra Librarian LE-0903-02W CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED REPL GLOBE E27 470NM BLUE / LED Lamp Replacement Blue Screw (E27) 120VAC
Need more? Email Us
Lumex Opto/Components Inc.
LED .43" 3L BA9S 626NM RED WTR / LED Lamp Replacement Red (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED MINI WEDGE 525NM GRN WH DIFF / LED Lamp Replacement Green Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 3157 REPLACEMENT GRN WTR CLR / LED Lamp Replacement Green (x 12) Wedge 12V 1.043" Dia x 1.772" H (26.50mm x 45.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .43" 3L BA9S 590NM SYLW WTR / LED Lamp Replacement Yellow (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL GLOBE E27 626NM RED / LED Lamp Replacement Red Screw (E27) 120VAC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 MULTI WHITE 24VAC/DC / LED Lamp Replacement White (x 3) Bayonet 24V AC/DC T - 3 1/4
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL GLOBE E27 525NM GREEN / LED Lamp Replacement Green Screw (E27) 120VAC
Need more? Email Us
Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess