EN
  • EN
  • DE

MAX6126A25+

Part No MAX6126A25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.45μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704984-MAX6126A25+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6126
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6126A25+ CAD Model

Description

MAX6126A25+ Ultra-High-Precision, Low-Noise, Series Voltage Reference

The MAX6126A25+ is a state-of-the-art voltage reference chip from Maxim Integrated, renowned for its ultra-high precision and low noise characteristics. This series voltage reference is designed to provide a stable and reliable reference voltage of 2.5V, which is essential for high-performance analog-to-digital conversions, precision instrumentation, and other critical applications where voltage stability is paramount.

One of the standout features of the MAX6126A25+ is its impressive low dropout voltage, which ensures that the device can maintain a stable output even with minimal input-to-output differential. This makes it highly suitable for battery-powered and portable devices that operate under varying power conditions. Additionally, the device boasts an excellent temperature coefficient, typically around 3ppm/°C, which means its output remains consistent across a wide temperature range.

The MAX6126A25+ also prides itself on its low noise performance, with only 600nVP-P of output noise in the 0.1Hz to 10Hz range, making it an ideal choice for sensitive applications such as medical equipment and precision measurement instruments. Furthermore, the device is capable of sourcing and sinking current, enhancing its versatility in complex circuits.

Another key advantage of the MAX6126A25+ is its long-term stability, which is crucial for maintaining accuracy over time in critical systems. The device is also equipped with a force-sense configuration that enables remote voltage sensing, compensating for voltage drops due to wire resistance, which can be particularly beneficial in distributed power systems.

The MAX6126A25+ comes in a small 8-pin SO package, which is suitable for space-constrained applications. It also features a low supply current, making it energy-efficient and ideal for power-sensitive designs. Additionally, the device is specified over the extended industrial temperature range (-40°C to +125°C), ensuring reliable operation in harsh environments.

In summary, the MAX6126A25+ from Maxim Integrated is a top-tier voltage reference chip that offers ultra-high precision, low noise, and high stability, making it the perfect choice for applications that demand the highest level of voltage accuracy and reliability.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess