EN
  • EN
  • DE

CY7C167-25PC

Part No CY7C167-25PC
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 16K X 1 Standard SRAM 25 Ns PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054281-CY7C167-25PC
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C167-25PC CAD Model

Description

The CY7C167-25PC is a high-speed Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor and now supplied by Rochester Electronics. It is a 64K x 1 bit memory chip, known for its fast access times and low power consumption.

Applications:

  • Cache memory: Used in processors and controllers for fast data access.
  • Buffer memory: Provides temporary storage for data in high-speed systems.
  • Digital signal processing (DSP): Stores intermediate data during signal processing operations.
  • Networking equipment: Used in routers, switches, and other network devices.
  • Embedded systems: Found in various embedded applications requiring fast memory access.

Features:

  • High Speed: 25 ns access time for quick data retrieval.
  • 64K x 1 Bit Organization: Stores 65,536 bits of data organized as a single bit per address.
  • Low Power Consumption: Reduces energy usage and heat generation.
  • TTL Compatible Inputs and Outputs: Interfaces easily with other TTL logic devices.
  • 28-Pin DIP Package: Standard Dual In-line Package for easy integration into circuit boards.

Benefits:

  • Fast Data Access: 25ns access time allows for high throughput in memory operations.
  • Low Power: Reduces the overall power consumption of the system.
  • Easy Integration: Standard DIP package simplifies board design and assembly.
  • Reliable Performance: Provides stable and consistent memory operation.
  • Wide Temperature Range: Operates reliably over a range of temperatures.

Additional Details:

The CY7C167-25PC operates at a supply voltage of 5V. It has separate data input and output pins, allowing for simultaneous read and write operations. The device is available in a 28-pin DIP package. It is commonly used in applications requiring high-speed memory access, such as cache memory in microprocessors and controllers. Rochester Electronics continues to supply this device, ensuring availability for legacy systems and new designs where this technology is still suitable. The operating temperature for the industrial version is from -40C to +85C.

The fast access time of this SRAM makes it ideal for applications that require immediate data retrieval, such as real-time data processing, signal processing, and high-speed buffering. The single-bit-wide organization is appropriate for applications where data is processed one bit at a time, such as digital signal processing. The low power consumption makes it suitable for battery-powered devices and other power-sensitive applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess