EN
  • EN
  • DE

MIC2937A-3.3MU

Part No MIC2937A-3.3MU
Manufacturer Microchip Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO263
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 711210-MIC2937A-3.3MU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2937A-3.3MU CAD Model

Description

MIC2937A-3.3MU Voltage Regulator by Microchip Technology

The MIC2937A-3.3MU is a robust linear voltage regulator designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This particular model is engineered to provide a fixed output voltage of 3.3V, making it an ideal component for stabilizing power supplies in a wide array of electronic devices and systems.

This voltage regulator is part of the MIC2937A series and comes in a TO-263 (D2PAK) package, which is known for its excellent thermal performance. The device is capable of delivering up to 750mA of output current, which is sufficient for moderate power applications. With a dropout voltage of typically 500mV at full load, the MIC2937A-3.3MU ensures efficient operation even when the input voltage is close to the output voltage, thus conserving power and extending battery life in portable applications.

One of the key features of the MIC2937A-3.3MU is its built-in protection mechanisms. It includes both thermal shutdown and current limit protection, which safeguard the device and the system it powers against conditions that could lead to damage or failure. The thermal shutdown feature prevents the regulator from overheating, while the current limit protection prevents excessive current from flowing through the device, which could otherwise cause permanent damage.

The MIC2937A-3.3MU is versatile and can be used in a variety of applications, including but not limited to consumer electronics, embedded systems, and telecommunications equipment. Its reliability and performance make it an excellent choice for designers looking for a dependable power management solution.

Integrating the MIC2937A-3.3MU into a circuit is straightforward, as it requires minimal external components, typically just a pair of capacitors for input and output stability. This simplicity allows for a compact and cost-effective design, which is beneficial for products where space and budget are critical considerations.

In summary, the MIC2937A-3.3MU from Microchip Technology is a high-quality, fixed-output voltage regulator that offers reliable performance, thermal and current protection, and ease of use, making it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4227 $59.6497
26+ $4.4502 $115.7052
41+ $4.3105 $176.7305
56+ $4.1719 $233.6264
72+ $4.0333 $290.3976
96+ $3.6152 $347.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess