EN
  • EN
  • DE

MAX6120EUR AYAA

Part No MAX6120EUR AYAA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704979-MAX6120EUR AYAA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6120EUR AYAA CAD Model

Description

The MAX6120EUR AYAA from Maxim Integrated is a high-precision voltage reference, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This component is essential for applications that demand precise voltage regulation, such as data converters, portable instrumentation, and industrial control systems.

With a low dropout voltage and a wide supply range, the MAX6120 is suitable for battery-powered devices and can operate over a broad spectrum of conditions. It offers a fixed output voltage of 2.5V, which is maintained with a high level of accuracy over temperature and load variations.

One of the standout features of the MAX6120EUR AYAA is its low temperature coefficient, which ensures minimal deviation in output voltage with changes in ambient temperature. This characteristic is critical for applications that require consistent performance regardless of environmental conditions.

The device boasts an impressive low output noise, contributing to its high signal integrity. This makes it ideal for sensitive electronic applications where noise can significantly impact the overall system performance. Additionally, the MAX6120EUR AYAA has a low quiescent current, enhancing its efficiency and making it a reliable choice for power-sensitive designs.

Maxim Integrated has ensured that the MAX6120EUR AYAA is easy to implement in a variety of circuit configurations. It comes in a compact SOT-23 package, allowing for space-saving designs without compromising on performance. Furthermore, the device's stability with capacitive loads makes it versatile for different types of circuit topologies.

In summary, the MAX6120EUR AYAA from Maxim Integrated is a superior voltage reference that offers precise voltage regulation, low noise, and high stability. Its robustness in handling temperature variations and low power consumption makes it a prime choice for engineers looking to enhance the accuracy and efficiency of their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess