EN
  • EN
  • DE

MAX6071BAUT25+T

Part No MAX6071BAUT25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 4.8μVp-p
Noise - 10Hz to 10kHz 6μVrms
Voltage - Input 2.8 V to 5.5 V
Operating Supply Current 300μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 118593-MAX6071BAUT25+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6071BAUT25+T CAD Model

Description

Maxim Integrated MAX6071BAUT25+T Voltage Reference IC

The MAX6071BAUT25+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference IC that offers a fixed output voltage of 2.5V. This component is part of the MAX6071 series, which is known for its exceptional stability and accuracy, making it an ideal choice for critical applications where precise voltage references are necessary.

Designed to ensure stability and reliability, the MAX6071BAUT25+T features a low temperature coefficient of only 10ppm/°C max, which contributes to its excellent performance over a wide temperature range. The device operates from a wide supply voltage range of 2.5V to 5.5V, and it can source or sink up to 10mA of output current, providing flexibility for various design requirements.

With its low output noise of only 7µVp-p (0.1Hz to 10Hz), the MAX6071BAUT25+T is particularly suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation. Its low dropout voltage and high PSRR (Power Supply Rejection Ratio) further enhance its performance in noisy environments, ensuring a stable and clean reference voltage is maintained.

The MAX6071BAUT25+T is available in a compact SOT-23 package, which is ideal for space-constrained applications. The device also includes a force-sense feature that allows for remote voltage sensing, compensating for voltage drops due to PCB trace resistances and ensuring the accuracy of the voltage delivered to the load.

For design flexibility, this voltage reference IC includes a shutdown feature that reduces current consumption to less than 1µA, which is beneficial for power-sensitive applications. The MAX6071BAUT25+T is also specified over the extended industrial temperature range of -40°C to +125°C, making it suitable for a wide range of operating environments.

In summary, the MAX6071BAUT25+T is a robust, high-accuracy voltage reference that provides designers with a reliable solution for precision voltage regulation in complex and noise-sensitive electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7254 $51.7620
75+ $1.4157 $106.1775
110+ $1.3715 $150.8650
155+ $1.3272 $205.7160
195+ $1.2830 $250.1850
265+ $1.1503 $304.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 544 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess