EN
  • EN
  • DE

MAX6070AAUT33+T

Part No MAX6070AAUT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 25mA 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Channels 1
Number of Pins 6
Operating Supply Current 330 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Cut Tape
Quiescent Current 240 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 6 ppm/°C
Tolerance 0.04 %
Win Source Part Number 1075535-MAX6070AAUT33+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6070AAUT33+T CAD Model

Description

MAX6070AAUT33+T Voltage Reference from Maxim Integrated

The MAX6070AAUT33+T is a high-precision, low-noise, low-drift voltage reference IC from Maxim Integrated. This component is part of a series of voltage references that offer a fixed output voltage of 3.3V, making it an ideal choice for precision data converters and voltage monitoring in a wide range of applications, including industrial, medical, and communication systems.

Key Features:

  • High Accuracy: The MAX6070AAUT33+T provides an initial accuracy of ±0.04%, ensuring reliable and consistent performance for applications requiring high precision.
  • Low Temperature Drift: With a temperature coefficient of just 3ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for environments with fluctuating temperatures.
  • Low Noise: Exhibiting only 11.5µVp-p of output noise (0.1Hz to 10Hz), this component is perfect for sensitive applications where noise can be detrimental to signal integrity.
  • Long-Term Stability: The MAX6070AAUT33+T offers excellent long-term stability, minimizing drift over time and ensuring consistent performance throughout the lifespan of your product.
  • Small Form Factor: Available in a compact, 6-pin SOT23 package, this voltage reference can easily fit into space-constrained designs without compromising on functionality.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range from -40°C to +125°C, providing versatility in various operating conditions.

Applications:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Medical devices
  • Industrial controls
  • Automotive systems
  • Battery-powered devices

The MAX6070AAUT33+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for precision applications. With its combination of accuracy, stability, and low noise, it stands out as a superior choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8723 $55.1061
16+ $6.4594 $103.3504
24+ $6.2575 $150.1800
34+ $6.0557 $205.8938
43+ $5.8538 $251.7134
58+ $5.2482 $304.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 404 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess