EN
  • EN
  • DE

MAX6043BAUT33#TG16

Part No MAX6043BAUT33#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 5.3μVp-p
Noise - 10Hz to 10kHz 9.5μVrms
Voltage - Input 5.3 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 711079-MAX6043BAUT33#TG16
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6043
Introduction Date November 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MAX6043BAUT33#TG16 CAD Model

Description

The MAX6043BAUT33#TG16 from Maxim Integrated is a high-grade precision voltage reference component designed for applications requiring a stable and accurate reference voltage. This device is particularly suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation where consistency and reliability are paramount.

Key Features

  • Output Voltage: The MAX6043BAUT33#TG16 provides a fixed output voltage of 3.3V, making it ideal for systems that require a 3.3V reference.
  • High Accuracy: It offers an impressive initial accuracy of ±0.1%, ensuring precision in critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient of 10ppm/°C (max), the device maintains its accuracy over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, making it suitable for low-voltage operations.
  • Stable with Capacitive Loads: The MAX6043 is stable with capacitive loads, providing designers with flexibility in various circuit configurations.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The precision and robustness of the MAX6043BAUT33#TG16 make it an excellent choice for a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices
  • High-resolution ADCs and DACs

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6043BAUT33#TG16 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in demanding applications. The device also features a low-noise output, which is critical for precision measurement systems.

Overall, the MAX6043BAUT33#TG16 precision voltage reference from Maxim Integrated offers a combination of accuracy, stability, and reliability, making it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,009 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess