EN
  • EN
  • DE

MAX6035AAUR50T-SOT23Q/S

Part No MAX6035AAUR50T-SOT23Q/S
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704929-MAX6035AAUR50T-SOT23Q/S
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6035AAUR50T-SOT23Q/S CAD Model

Description

Maxim Integrated MAX6035AAUR50T-SOT23Q/S Voltage Reference

The MAX6035AAUR50T-SOT23Q/S is a precision, low-dropout, micropower voltage reference from Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This device is specifically designed to maintain high accuracy and stability even under the harshest conditions, making it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

Encased in a compact SOT23 package, the MAX6035 offers a fixed output voltage of 5.0V, which is meticulously maintained with a low temperature coefficient of just 30ppm/°C. This ensures that the output remains consistent across a wide temperature range, providing reliable performance for critical applications.

One of the standout features of the MAX6035 is its low dropout voltage, which enables it to operate effectively even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in scenarios where the supply voltage is limited or prone to fluctuations. Additionally, the device boasts a low supply current of just 5μA (typical), further enhancing its suitability for power-sensitive designs.

The MAX6035AAUR50T-SOT23Q/S also offers excellent load regulation characteristics, ensuring that the output voltage remains stable despite changes in the load current. This makes it an excellent choice for precision analog circuits, data conversion systems, and other applications where a stable reference voltage is critical to performance.

Furthermore, this voltage reference from Maxim Integrated comes with a robust set of protections, including reverse battery protection, which safeguards the device against incorrect power connections. It also features short-circuit protection and thermal shutdown, providing additional layers of security for your electronic designs.

In summary, the MAX6035AAUR50T-SOT23Q/S is a high-quality, reliable voltage reference that combines precision, low power consumption, and a small footprint. Its robust set of features makes it an optimal solution for a wide array of applications, including portable devices, medical equipment, and industrial instrumentation, where maintaining accuracy and stability is paramount.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess