EN
  • EN
  • DE

MAX6033AAUT30#TG16

Part No MAX6033AAUT30#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 24μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 85μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704912-MAX6033AAUT30#TG16
Series MAX series
Family Name MAX6033
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT30#TG16 CAD Model

Description

Maxim Integrated MAX6033AAUT30#TG16 Precision Voltage Reference

The MAX6033AAUT30#TG16 from Maxim Integrated is a high-precision voltage reference component, designed to ensure stability and accuracy in a wide range of electronic applications. This device offers a fixed output voltage of 3.0V, with an impressive low dropout voltage, making it an ideal choice for high-performance analog and digital circuits that require a stable reference voltage.

Encased in a compact SOT23 package, the MAX6033AAUT30#TG16 is engineered for space-constrained applications. Its small size does not compromise on quality, as it features a low temperature coefficient of ±5ppm/°C (max) over the -40°C to +125°C temperature range. This temperature stability ensures reliable performance in varying environmental conditions, making it suitable for automotive, industrial, and consumer electronics.

The device boasts an excellent load regulation of 60ppm/mA, which contributes to its overall precision. Additionally, it has a low, 10µA (typ) supply current that enhances its efficiency, particularly valuable for battery-powered devices. The MAX6033AAUT30#TG16 also features a low output noise of 15µVp-p/V, which is crucial for noise-sensitive applications such as precision ADCs, DACs, and portable instrumentation.

Maxim Integrated has designed the MAX6033AAUT30#TG16 with a series mode operation, which means it rejects high input voltage noise, further contributing to its stable output. The device is also equipped with short-circuit protection and a thermal shutdown mechanism, ensuring its longevity and safe operation under abnormal conditions.

In summary, the MAX6033AAUT30#TG16 is a high-quality, robust voltage reference that stands out for its precision, stability, and efficiency. Whether it's for high-accuracy data conversion, power supply control, or general-purpose reference, this component from Maxim Integrated is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess