EN
  • EN
  • DE

MAX20024AGXX/V

Part No MAX20024AGXX/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702427-MAX20024AGXX/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20024AGXX/V CAD Model

Description

Introducing the MAX20024AGXX/V Automotive Power Management IC from Maxim Integrated

Maxim Integrated's MAX20024AGXX/V is a highly integrated automotive power management integrated circuit (PMIC) designed to cater to the demanding requirements of the automotive industry. This advanced PMIC is part of Maxim's extensive portfolio of automotive-grade products, ensuring reliability and performance in a wide range of vehicle applications.

Robust and Versatile Power Solution

The MAX20024AGXX/V is engineered to deliver a robust power management solution that can withstand the harsh conditions typical in automotive environments. It features a broad input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems. The device is designed to be highly efficient, which helps in reducing thermal footprints and improving overall system reliability.

Key Features and Benefits

  • High Integration: This PMIC integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space. It simplifies the design process and can lead to a reduction in overall system cost.
  • Automotive Grade: Designed to meet the stringent standards of the automotive industry, the MAX20024AGXX/V is AEC-Q100 qualified, ensuring it can operate reliably in the wide temperature ranges and under the mechanical stresses vehicles endure.
  • Flexible Power Management: With its configurable outputs, the PMIC can support various power supply architectures, making it a versatile choice for powering automotive subsystems such as infotainment, ADAS, and telematics.
  • Advanced Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage.

Applications

The MAX20024AGXX/V is ideal for a range of automotive applications where reliable power management is crucial. These include:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Automotive Instrument Clusters

With Maxim Integrated's commitment to quality and performance, the MAX20024AGXX/V is a smart choice for automotive manufacturers seeking to enhance the power management capabilities of their next-generation vehicles.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess