EN
  • EN
  • DE
  • IT

MAX6033AAUT30+T

Part No MAX6033AAUT30+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704913-MAX6033AAUT30+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT30+T CAD Model

Description

Maxim Integrated MAX6033AAUT30+T Precision Voltage Reference

The MAX6033AAUT30+T from Maxim Integrated is a high-quality, precision voltage reference component designed for applications that demand a stable and accurate reference voltage. This device offers a fixed output voltage of 3.0V with an impressive initial accuracy of ±0.04%. It is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where voltage stability is crucial.

One of the key features of the MAX6033AAUT30+T is its low temperature coefficient, typically 10ppm/°C, which ensures minimal voltage deviation over a wide temperature range (-40°C to +125°C). This makes the device exceptionally reliable for industrial, automotive, and other environments where temperature variations are common.

The MAX6033AAUT30+T comes in a compact SOT23 package, making it suitable for space-constrained applications. Its small footprint does not compromise performance, as the device also boasts excellent load regulation and low output noise, contributing to a clean and stable voltage reference for precision circuits.

With a low supply current of just 160µA, the MAX6033AAUT30+T is energy-efficient, which is particularly beneficial for battery-powered devices. Additionally, its low dropout voltage allows it to operate effectively even with minimal headroom above the output voltage, providing greater flexibility in power supply design.

This voltage reference also features a force-sense configuration that compensates for wire drop, ensuring the accuracy of the voltage at the load, not just at the pin of the device. This attention to detail underscores Maxim Integrated's commitment to high-performance components that meet the stringent requirements of advanced electronic systems.

In summary, the MAX6033AAUT30+T is a top-tier choice for designers who need a stable, precise, and reliable voltage reference. With its combination of high accuracy, low temperature dependency, and compact packaging, it stands out as a valuable component in a wide range of precision electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess