EN
  • EN
  • DE

MAX6030AEUR

Part No MAX6030AEUR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704908-MAX6030AEUR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6030AEUR CAD Model

Description

MAX6030AEUR Voltage Reference from Maxim Integrated

The MAX6030AEUR is a precision, low-dropout, micropower voltage reference from Maxim Integrated. This high-quality component is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices. Its compact SOT23 package makes it an ideal choice for space-constrained designs.

With an output voltage of 3.0V, the MAX6030AEUR offers a tight initial accuracy of ±0.2%, ensuring reliable performance for critical applications. Additionally, it boasts an impressive temperature coefficient of only 50ppm/°C max, which guarantees a stable output across a wide temperature range from -40°C to +85°C. This feature is particularly important for applications that must operate under varying environmental conditions.

The device operates with a very low supply current of 5µA (typical), which is beneficial for battery-powered applications where power conservation is crucial. The low dropout voltage of the MAX6030AEUR also means that it can maintain accurate output even with minimal input-to-output differential, further enhancing its efficiency and versatility.

One of the key advantages of the MAX6030AEUR is its low output noise of only 20µV RMS (10Hz to 100kHz), making it an excellent choice for precision analog circuits. The device also includes a force-sense connection that allows for remote voltage sensing, compensating for voltage drops due to load currents, and ensuring the accuracy of the voltage delivered to the load.

For added flexibility, the MAX6030AEUR features a shutdown mode that reduces the supply current to less than 1µA, extending the battery life of portable devices. Its robust design includes short-circuit protection and thermal overload protection, which contribute to the reliability and longevity of the component in demanding applications.

In summary, the MAX6030AEUR from Maxim Integrated is a high-performance, low-power voltage reference that provides a stable and precise reference voltage for a wide array of electronic applications. Its combination of accuracy, stability, and power efficiency makes it an essential component for designers looking to optimize their systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess