EN
  • EN
  • DE

XC17S40LPC

Part No XC17S40LPC
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412353-XC17S40LPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S40LPC CAD Model

Description

The Xilinx XC17S40LPC is a programmable configuration PROM (Read-Only Memory) designed to provide non-volatile storage for configuration data used by Xilinx Field-Programmable Gate Arrays (FPGAs). Upon power-up, the FPGA reads the configuration data stored in the XC17S40LPC, thereby defining its functionality.

Applications

  • Configuration storage for Xilinx FPGAs in networking equipment.
  • Bootstrapping FPGAs in embedded control systems.
  • Loading configuration data in telecommunications infrastructure.
  • Storing FPGA configuration for industrial automation applications.
  • FPGA configuration in aerospace and defense systems.

Features

  • 4.0 Mbit memory density: Provides storage for complex FPGA configurations.
  • In-System Programmable (ISP) via JTAG interface: Enables convenient updating of configuration data without physical device removal.
  • Low-power operation: Ideal for battery-powered and energy-sensitive applications.
  • Fast configuration loading: Ensures rapid FPGA startup and efficient system operation.
  • Multiple package options: Offers flexibility in design and integration.

Benefits

  • Simplified FPGA configuration process: Reduces development time and complexity.
  • Flexibility and adaptability: Allows for easy modification and updating of FPGA configuration.
  • Reduced system cost: Eliminates the need for external memory devices and complex programming circuits.
  • Improved system reliability: Provides secure and dependable storage for critical FPGA configuration data.
  • Enhanced system performance: Fast and efficient configuration loading leads to improved system performance.

Additional Details

The XC17S40LPC operates from a single 3.3V power supply and supports in-system programming via the JTAG interface. The 'L' in the part number typically indicates a low-voltage version, while 'PC' likely refers to a Plastic Leaded Chip Carrier (PLCC) package. This device is a crucial component in systems requiring reliable and non-volatile FPGA configuration, ensuring that the FPGA is properly configured each time the system is powered up or reset.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
Lowest to $5.4135
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess