EN
  • EN
  • DE
  • IT

MAX6014ESA

Part No MAX6014ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704890-MAX6014ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6014ESA CAD Model

Description

The MAX6014ESA from Maxim Integrated is a high-precision voltage reference chip designed to provide a stable and accurate reference voltage for various applications. This component is part of the MAX6014 series, which is known for its low-noise, high-accuracy, and low-drift performance, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Stable Output: The MAX6014ESA offers a precise output voltage of 4.096V, providing a stable reference for ADCs and DACs that require a 4.096V full-scale input or output.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the device ensures minimal deviation in output voltage across a wide temperature range, making it suitable for temperature-sensitive applications.
  • High Accuracy: This voltage reference features an initial accuracy of ±0.02%, which is ideal for high-precision measurements and critical applications where precision is paramount.
  • Low Dropout Voltage: The MAX6014ESA operates with a low dropout voltage, allowing it to maintain accurate output even with minimal input-to-output differential.
  • Wide Supply Range: It supports a broad supply voltage range, accommodating various system designs without the need for additional voltage regulation.

Applications

  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Power Supplies

Package and Reliability

The MAX6014ESA comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this voltage reference maintains high reliability and performance over its operational lifespan. The device also features over-temperature and short-circuit protection, enhancing its robustness in challenging environments.

With its combination of precision, stability, and versatility, the MAX6014ESA voltage reference from Maxim Integrated stands out as an excellent choice for designers looking to improve the accuracy and integrity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess