Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Circuit Breaker, OVP, UVLO
Supply Voltage - Operating 2.7 V to 16 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 734μA
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Feature Pins BIAS, CAL, CALSENSE, CSOUT, /FAULT, FCOMP, OV, PG, PWR, REG, SCOMP, SOURCE, UV
Win Source Part Number 021873-MAX5977AETP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5977AETP+ CAD Model

Description

Maxim Integrated's MAX5977AETP+ Hot Swap Controller

The MAX5977AETP+ is a state-of-the-art hot swap controller designed by Maxim Integrated, aimed at providing a robust power management solution for systems that require hot insertion and removal capabilities. This advanced controller allows for the safe insertion and extraction of circuit boards into live backplanes or other power sources without causing damage or disruption to the main system.

Featuring integrated MOSFETs, the MAX5977AETP+ offers a compact and efficient design, making it ideal for space-constrained applications. Its wide operating voltage range of 1V to 16V allows for versatile use in various systems, including servers, storage networks, and telecommunications equipment. The device ensures precise control over the inrush current, thereby protecting the circuitry from potential electrical hazards such as short circuits and overcurrent conditions.

The MAX5977AETP+ incorporates a range of features that enhance system reliability and performance. It includes programmable overcurrent protection, undervoltage lockout, and thermal shutdown, which collectively safeguard the system against a variety of fault conditions. Additionally, the controller provides a daisy-chainable active-high fault signal, which can be used for fault reporting and diagnostics.

For ease of use, the MAX5977AETP+ comes in a thermally enhanced, 20-pin TQFN package with an exposed pad, offering excellent thermal performance. The device also supports an I²C-compatible interface that enables sophisticated system monitoring and control, including the ability to program the current limit, set the circuit breaker timer, and read the status of various fault conditions.

Maxim Integrated's commitment to quality ensures that the MAX5977AETP+ meets the highest standards of performance and reliability. This hot swap controller is an ideal choice for engineers and system designers looking to enhance the safety and efficiency of their power management systems while minimizing downtime and maintenance costs.

With its advanced features and robust design, the MAX5977AETP+ represents a superior solution for hot swap applications across a broad range of industries and technologies.

You May Also Be Interested in

Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $12.3025
ECAD model for LTC4219IDHC-12
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4906 $59.6240
95+ $1.2232 $116.2040
145+ $1.1848 $171.7960
200+ $1.1467 $229.3400
255+ $1.1085 $282.6675
340+ $0.9938 $337.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention