EN
  • EN
  • DE

MAX5956BUEE

Part No MAX5956BUEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704846-MAX5956BUEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5956BUEE CAD Model

Description

The MAX5956BUEE is a sophisticated Power-Management Integrated Circuit (PMIC) from Maxim Integrated, designed to cater to a wide array of applications requiring efficient power distribution and control. This high-performance chip is an ideal solution for systems that demand reliable power management with minimal energy waste.

Key Features

  • Integrated IEEE 802.3af/at-compliant PD Interface: The MAX5956BUEE complies with the IEEE 802.3af (PoE) and IEEE 802.3at (PoE Plus) standards, making it suitable for powered devices (PDs) that require Power over Ethernet capabilities.
  • Advanced Power Management: It includes features such as programmable under/over-voltage lockout, inrush current control, and classification indication, which help to manage power efficiently and ensure device safety.
  • High Reliability: With built-in thermal shutdown, current limit, and auto-retry features, the MAX5956BUEE ensures reliable operation under various conditions.
  • Flexible Application Use: The device is versatile and can be used in a range of applications, including VoIP phones, wireless access points, security cameras, and many other PoE-powered devices.

Technical Specifications

  • Package: 16-pin TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments.
  • Input Voltage Range: Supports a wide input voltage range, accommodating various power supply requirements.

Design Flexibility

The MAX5956BUEE is designed with flexibility in mind, allowing designers to incorporate it into a broad spectrum of PoE applications with minimal external components. Its compact size and power efficiency make it an excellent choice for space-constrained environments.

Applications

This PMIC is particularly well-suited for applications that require remote power feeding and management, such as:

  • Enterprise networking equipment
  • Industrial automation systems
  • IP security cameras
  • Remote monitoring systems

With the MAX5956BUEE, Maxim Integrated continues to demonstrate its commitment to innovative power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess