EN
  • EN
  • DE

MAX5945EAX+

Part No MAX5945EAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC NETWORK PWR CTRL 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 15.4W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 32 V to 60 V
Operating Supply Current 4.2mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-SSOP
Win Source Part Number 141219-MAX5945EAX+
Ultra Librarian 3D Model Ultra Librarian MAX5945EAX+ CAD Model

Description

Maxim Integrated MAX5945EAX+ Product Overview

The MAX5945EAX+ from Maxim Integrated is a robust, feature-rich quad Ethernet Power-Sourcing Equipment (PSE) controller designed for use in Power over Ethernet (PoE) systems. This high-performance component is ideal for network switches, routers, and midspan PSEs that require reliable power delivery to powered devices (PDs) in accordance with the IEEE 802.3af standard.

Key Features

  • Quad-Port Power Control: The MAX5945EAX+ can control up to four PoE ports, providing a scalable solution for small to medium-sized network applications.
  • IEEE 802.3af Compliant: It ensures compatibility with a wide range of PoE devices by adhering to the IEEE 802.3af standard for PoE.
  • Advanced Power Management: This includes programmable current limit, inrush current control, and automatic classification which allows for efficient power allocation and protection for connected devices.
  • High Integration: The device integrates the necessary control functions for each port, reducing the need for additional external components and simplifying design.
  • Diagnostic Features: Built-in fault detection and management capabilities ensure system reliability and help in identifying issues with PDs or cabling.
  • Flexible Operation: The MAX5945EAX+ supports both automatic and semi-automatic modes, providing versatility for different application requirements.

Applications

The MAX5945EAX+ is suitable for a variety of PoE applications, including:

  • Network switches and routers with PoE capability
  • IP telephones and wireless access points
  • Security cameras and networked surveillance systems
  • VoIP systems and PoE lighting fixtures

Technical Specifications

  • Package: 36-SSOP (Shrink Small Outline Package)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 32V to 57V

With its combination of power management capabilities, compliance with industry standards, and diagnostic features, the MAX5945EAX+ from Maxim Integrated is a reliable choice for powering multiple PoE devices in a network infrastructure.

You May Also Be Interested in

Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Texas Instruments
Lowest to $12.7454
Innovisionsemi
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.2672 $97.2672
2+ $94.2272 $188.4544
3+ $91.1873 $273.5619
4+ $88.1484 $352.5936
5+ $79.0297 $395.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess