EN
  • EN
  • DE

SN74ACT00

Part No SN74ACT00
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253277-SN74ACT00
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74ACT00 CAD Model

Description

SN74ACT00 Quadruple 2-Input Positive-NAND Gates

The SN74ACT00 device from Texas Instruments is a crucial component for modern digital systems, offering reliable and efficient logic operations. This integrated circuit is part of the 74ACT series, which is renowned for its high-speed CMOS technology. The SN74ACT00 features four independent 2-input positive-NAND gates, each designed to perform the Boolean function Y = (A • B)′ in positive logic.

This product boasts a wide operating voltage range of 4.5 V to 5.5 V, making it compatible with most 5V systems and ensuring stable performance across various applications. The device also supports inputs that accept TTL logic levels, which is a significant advantage for mixed-technology systems that require compatibility with older logic families.

The SN74ACT00 is characterized by its low power consumption, a feature that is vital for battery-powered and energy-conscious designs. It has a typical ICC of only 8µA, which is significantly lower than many competing devices. Additionally, the device is designed to support high drive currents, with a typical ability to source 24mA and sink 24mA, providing robust output drive capabilities.

For design flexibility, Texas Instruments offers this component in several package types, including the compact SOIC (Small Outline Integrated Circuit), the space-saving SSOP (Shrink Small Outline Package), and the traditional DIP (Dual In-line Package) for through-hole mounting. This variety ensures that the SN74ACT00 can be integrated into a wide range of PCB layouts and design specifications.

The SN74ACT00 is also characterized by its fast propagation delay time, typically 8.5ns at 5V, which allows for high-speed operation in critical applications. This, along with its edge-triggered design, ensures that the device can handle fast signal transitions with minimal delay, making it an excellent choice for high-performance digital systems.

In summary, the SN74ACT00 from Texas Instruments is a versatile, high-speed logic gate IC that is suitable for a multitude of digital applications. Its low power consumption, compatibility with TTL logic levels, and robust output drive make it a reliable and efficient choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess