Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.8V
Voltage Dropout (Maximum) 0.28V @ 100mA
Output Current 100mA
Operating Supply Current 115μA ~ 4mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273408-TPS76138DBVR
Manufacturer Homepage www.ti.com
Family Name TPS76138
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS76138DBVR CAD Model

Description

Product Overview: TPS76138DBVR from Texas Instruments

The TPS76138DBVR is a highly efficient, low-dropout (LDO) regulator designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This regulator is engineered to maintain a stable output voltage even when the input voltage is very close to the output voltage, making it an ideal choice for battery-operated devices and other applications where power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.8V, which is suitable for powering a variety of digital and analog circuits.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, the TPS76138DBVR can continue to provide a regulated output even when the supply voltage is only slightly above the output voltage.
  • Low Quiescent Current: The quiescent current is minimal, which significantly enhances the battery life of portable devices.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under various conditions.
  • Overcurrent Protection: The regulator includes overcurrent protection to prevent damage from high current loads or short-circuit conditions.
  • Small Footprint: Housed in a compact SOT-23-5 package, the TPS76138DBVR is optimized for space-constrained applications.

Applications

The TPS76138DBVR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Personal digital assistants (PDAs) and smartphones
  • GPS devices
  • Healthcare and medical equipment

With its robust feature set and reliable performance, the TPS76138DBVR is a preferred choice for designers looking to optimize their power management solutions. Texas Instruments' commitment to quality ensures that this LDO regulator delivers consistent performance and longevity, making it a solid investment for a wide array of electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8814 $51.8652
43+ $2.3642 $101.6606
66+ $2.2904 $151.1664
91+ $2.2165 $201.7015
117+ $2.1426 $250.6842
157+ $1.9210 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention