EN
  • EN
  • DE

MAX5939EESA+

Part No MAX5939EESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage (V) -80V ~ -20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 700μA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins OV, /PWRGD, UV
Family Part Number MAX5939
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 704821-MAX5939EESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5939EESA+ CAD Model

Description

Maxim Integrated MAX5939EESA+ Hot-Swap Controllers

The MAX5939EESA+ is a state-of-the-art hot-swap controller designed by Maxim Integrated to provide reliable power management and circuit protection in a variety of server and telecom applications. This advanced component is engineered to allow for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage caused by current surges or faulty insertion.

Encased in a compact 8-pin SOIC package, the MAX5939EESA+ is optimized for space-constrained environments while delivering robust performance. It is specifically tailored for systems with supply voltages ranging from -48V to -80V, making it an ideal choice for negative voltage hot-swap applications.

Key Features:

  • Integrated Fault Protection: The device includes overcurrent and overtemperature protection features that safeguard both the motherboard and the card being inserted. This ensures a high level of system reliability and longevity.
  • Adjustable Current Limit: Designers can set the current limit threshold according to their specific application needs, offering flexibility and precision in managing power requirements.
  • Undervoltage Lockout (UVLO): The UVLO function ensures that the hot-swap controller remains off if the supply voltage is not within the acceptable range, preventing potential damage from under-voltage conditions.
  • Charge Pump Circuitry: The built-in charge pump allows for the control of external N-channel MOSFETs without the need for additional external components, simplifying design and saving board space.
  • Active-High Enable Input: An active-high enable input provides simple interfacing to system control logic, allowing for seamless integration into a variety of designs.

The MAX5939EESA+ is not just a protective device; it is also designed with an eye on ease of use. It has a simple and intuitive interface that requires minimal external components, which can help reduce overall design complexity and time to market for new products.

Whether you're developing power distribution systems, servers, or telecommunications equipment, the MAX5939EESA+ offers a reliable and efficient solution for hot-swapping circuit boards with negative supply voltages, ensuring continuous operation and system integrity.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9745 $55.8215
16+ $6.5432 $104.6912
24+ $6.3388 $152.1312
33+ $6.1343 $202.4319
43+ $5.9298 $254.9814
57+ $5.3164 $303.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess